TE Connectivity V23057A 23A101
- 收藏
- 对比
V23057A 23A101
2460-V23057A 23A101
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 500 mW Coil Power Rating DC, 7200 Ω Coil Resistance, 60 VDC Coil Voltage, SCHRACK Power PCB Relay Card E
1最小包装量--
V23057A 23A101详情
TE Connectivity V23057A 23A101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1393215-5
TE Internal Description
V23057-A0023-A101
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
400 – 500
Coil Power Rating DCu2009(mW)
500
Coil Resistanceu2009(Ω)
7200
V23057A 23A101拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。