TE Connectivity V23061B1003A501
- 收藏
- 对比
V23061B1003A501
2460-V23061B1003A501
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 218 mW Coil Power Rating DC, 165 Ω Coil Resistance, UL Coil Insulation Class A, 6 VDC Coil Voltage
1最小包装量--
V23061B1003A501详情
TE Connectivity V23061B1003A501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Power Rating Classu2009(mW)
200 – 300
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
V23061B1003A501=MINISTARKSTROM
TE Internal #
8-1393222-1
Coil Power Rating DCu2009(mW)
218
Coil Resistanceu2009(Ω)
165
V23061B1003A501拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。