TE Connectivity V23061B1005A301
- 收藏
- 对比
V23061B1005A301
2460-V23061B1005A301
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 221 mW Coil Power Rating DC, 652 Ω Coil Resistance, UL Coil Insulation Class A, SCHRACK Low Power PCB Relays
1最小包装量--
V23061B1005A301详情
TE Connectivity V23061B1005A301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
V23061B1005A301=MINISTARKSTROM
TE Internal #
9-1393222-1
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
200 – 300
Coil Power Rating DCu2009(mW)
221
Coil Resistanceu2009(Ω)
652
V23061B1005A301拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。