TE Connectivity V23079F1108B301
- 收藏
- 对比
V23079F1108B301
2460-V23079F1108B301
继电器
--
大陆
立即发货

Signal Relays, 220 VDC Contact Voltage, 250 VAC Contact Voltage, 727 mW Coil Power (DC), Printed Circuit Board, PCB-SMT, 2 A, Axicom P2 Signal Relay
1最小包装量--
V23079F1108B301详情
TE Connectivity V23079F1108B301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1393788-5
TE Internal Description
V23079F1108B301
Signal Relay Terminal Typeu2009
PCB-SMT
Signal Relay Mounting Typeu2009
印刷电路板
Signal Relay Coil Power Rating (DC)u2009(mW)
727
Contact Voltage Ratingu2009(VDC)
220
Contact Voltage Ratingu2009(VAC)
250
V23079F1108B301拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。