TE Connectivity V23079G2003B301
- 收藏
- 对比
V23079G2003B301
2460-V23079G2003B301
继电器
--
大陆
立即发货

Signal Relays, 220 VDC Contact Voltage, 250 VAC Contact Voltage, 893 mW Coil Power (DC), Printed Circuit Board, PCB-SMT, .2 A, Axicom P2 Signal Relay
1最小包装量--
V23079G2003B301详情
TE Connectivity V23079G2003B301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Terminal Typeu2009
PCB-SMT
Signal Relay Mounting Typeu2009
印刷电路板
Signal Relay Coil Power Rating (DC)u2009(mW)
893
Contact Voltage Ratingu2009(VDC)
220
Contact Voltage Ratingu2009(VAC)
250
TE Internal Description
V23079G2003B301
TE Internal #
5-1393789-1
V23079G2003B301拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。