TE Connectivity V23079H1202B301
- 收藏
- 对比
V23079H1202B301
2460-V23079H1202B301
继电器
--
大陆
立即发货

Signal Relays, 220 VDC Contact Voltage, 250 VAC Contact Voltage, 682 mW Coil Power (DC), Printed Circuit Board, PCB-SMT, Axicom P2 Signal Relay
1最小包装量--
V23079H1202B301详情
TE Connectivity V23079H1202B301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1393789-1
TE Internal Description
V23079H1202B301=MINIATURRELAIS
Contact Voltage Ratingu2009(VAC)
250
Contact Voltage Ratingu2009(VDC)
220
Signal Relay Coil Power Rating (DC)u2009(mW)
682
Signal Relay Mounting Typeu2009
印刷电路板
Signal Relay Terminal Typeu2009
PCB-SMT
V23079H1202B301拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。