TE Connectivity V23100V4012A000
- 收藏
- 对比
V23100V4012A000
2460-V23100V4012A000
继电器
--
大陆
立即发货

Signal Relays, 24 VDC Contact Voltage, 144 mW Coil Power (DC), Printed Circuit Board, PCB-THT, 12 VDC Coil Voltage, 1 A, Axicom Reed Relay V23100 -V4
1最小包装量--
V23100V4012A000详情
TE Connectivity V23100V4012A000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Coil Voltage Ratingu2009(VDC)
12
Signal Relay Terminal Typeu2009
PCB-THT
Signal Relay Mounting Typeu2009
印刷电路板
Signal Relay Coil Power Rating (DC)u2009(mW)
144
Contact Voltage Ratingu2009(VDC)
24
Alias #
V23100V4012A
TE Internal Description
V23100V4012A
TE Internal #
1393763-6
V23100V4012A000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。