TE Connectivity V23100V4315C010
- 收藏
- 对比
V23100V4315C010
2460-V23100V4315C010
继电器
--
大陆
立即发货

Signal Relays, 24 VDC Contact Voltage, 268 mW Coil Power (DC), Printed Circuit Board, PCB-THT, 15 VDC Coil Voltage, 2 A, Axicom Reed Relay V23100 -V4
1最小包装量--
V23100V4315C010详情
TE Connectivity V23100V4315C010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
V23100V4315C 10
TE Internal Description
V23100V4315C010
TE Internal #
3-1393763-6
Signal Relay Coil Voltage Ratingu2009(VDC)
15
Signal Relay Terminal Typeu2009
PCB-THT
Signal Relay Mounting Typeu2009
印刷电路板
Signal Relay Coil Power Rating (DC)u2009(mW)
268
Contact Voltage Ratingu2009(VDC)
24
V23100V4315C010拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。