TE Connectivity V23100V4324C010
- 收藏
- 对比
V23100V4324C010
2460-V23100V4324C010
继电器
--
大陆
立即发货

Signal Relays, 24 VDC Contact Voltage, 80 mW Coil Power (DC), Printed Circuit Board, Plug-In / Solder, Axicom Reed Relay V23100 -V4
1最小包装量--
V23100V4324C010详情
TE Connectivity V23100V4324C010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Mounting Typeu2009
印刷电路板
Insertion Loss (HF Parameter)u2009
-.12dB @ 100MHz, -1.9dB @ 900MHz
Isolation (HF Parameter)u2009
-18dB @ 900MHz, -30dB @ 100MHz
Signal Relay Coil Power Rating (DC)u2009(mW)
80
Contact Voltage Ratingu2009(VDC)
24
Alias #
V23100V4324C 10
TE Internal Description
V23100V4324C010
TE Internal #
4-1393763-2
V23100V4324C010拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。