TE Connectivity V23101D 105A201
- 收藏
- 对比
V23101D 105A201
2460-V23101D 105A201
继电器
--
大陆
立即发货

Signal Relays, 120 VDC Contact Voltage, 125 VAC Contact Voltage, 68 mW Coil Power (DC), Printed Circuit Board, PCB-THT, Axicom W11 Relay V23101
1最小包装量--
V23101D 105A201详情
TE Connectivity V23101D 105A201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Isolation (HF Parameter)u2009
-18dB @ 900MHz, -30dB @ 100MHz
Insertion Loss (HF Parameter)u2009
-.12dB @ 100MHz, -1.9dB @ 900MHz
Signal Relay Coil Power Rating (DC)u2009(mW)
68
Contact Voltage Ratingu2009(VDC)
120
Contact Voltage Ratingu2009(VAC)
125
TE Internal Description
V23101D 105A201
TE Internal #
3-1393779-0
V23101D 105A201拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。