TE Connectivity V23101D 7B301
- 收藏
- 对比
V23101D 7B301
2460-V23101D 7B301
继电器
--
大陆
立即发货

Signal Relays, 120 VDC Contact Voltage, 125 VAC Contact Voltage, 450 mW Coil Power (DC), Screw Mount / Socket, PCB-THT, Axicom W11 Relay V23101
1最小包装量--
V23101D 7B301详情
TE Connectivity V23101D 7B301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1393779-1
TE Internal Description
V23101D 7B301
Contact Voltage Ratingu2009(VAC)
125
Contact Voltage Ratingu2009(VDC)
120
Signal Relay Coil Power Rating (DC)u2009(mW)
450
Signal Relay Mounting Typeu2009
Screw Mount, Socket
Signal Relay Terminal Typeu2009
PCB-THT
V23101D 7B301拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。