TE Connectivity V23136-L0031-D642
- 收藏
- 对比
V23136-L0031-D642
2460-V23136-L0031-D642
继电器
--
大陆
立即发货

Maxi Relays, 12 VDC Coil Voltage, Plug-In, Bistable, DC, 25 Ω Coil Resistance, Power Relay F A
1最小包装量--
V23136-L0031-D642详情
TE Connectivity V23136-L0031-D642重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1904060-6
TE Internal Description
V23136L0031D642-EV-CBOX
Rated Coil Voltageu2009(VDC)
12
Maxi Relay Contact Current Classu2009
>50A
Maxi Relay Mounting Typeu2009
Plug-In
Maxi Relay Coil Magnetic Systemu2009
Bistable, DC
Maxi Relay Coil Resistanceu2009(Ω)
25
V23136-L0031-D642拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。