TE Connectivity V23148A1107A101
- 收藏
- 对比
V23148A1107A101
2460-V23148A1107A101
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 324 mW Coil Power Rating DC, 1780 Ω Coil Resistance, Sensitive Version, 24 VDC Coil Voltage, SCHRACK V23148
1最小包装量--
V23148A1107A101详情
TE Connectivity V23148A1107A101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
1780
Coil Power Rating DCu2009(mW)
324
Coil Power Rating Classu2009(mW)
300 – 400
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
Alias #
V23148-A1107-A101
TE Internal Description
V23148-A1107-A101
TE Internal #
3-1393203-1
V23148A1107A101拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。