TE Connectivity VHP69273B22J-518A
- 收藏
- 对比
VHP69273B22J-518A
2460-VHP69273B22J-518A
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, Wi-Fi / GNSS / LMR, SMA Male / RP-SMA Male, Cable Length 17 ft [5.18 m], External, Disk-Puck / Vehicular
1最小包装量--
VHP69273B22J-518A详情
TE Connectivity VHP69273B22J-518A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Antenna Typeu2009
Disk-Puck, Vehicular
Antenna Styleu2009
External
Cable Lengthu2009
5.18u2009mu2009[u200917u2009ftu2009]
Antenna Connector Typeu2009
RP-SMA Male, SMA Male
Wireless Applicationu2009
Cellular, GNSS, IoT, LMR, M2M, Wi-Fi
TE Internal Description
5-PORT 4G-WIFI-GNSS BK,GNSS
TE Internal #
VHP69273B22J-518A
VHP69273B22J-518A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。