TE Connectivity W23-X1A1G-40
- 收藏
- 对比
W23-X1A1G-40
2460-W23-X1A1G-40
继电器
--
大陆
立即发货

Circuit Breakers, Thermal, Series Trip, Blk w/White Amp Rate Mark & White Trip Band Button Color, 240 VAC Voltage Rating AC, Potter & Brumfield W23-31
--最小包装量--
W23-X1A1G-40详情
TE Connectivity W23-X1A1G-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1393246-4
TE Internal Description
W23-X1A1G-40=W23/W31
Circuit Breaker Typeu2009
Thermal
Circuit Functionu2009
Series Trip
Illuminatedu2009
无
Button Coloru2009
Blk w/White Amp Rate Mark & White Trip Band
Voltage Rating ACu2009(VAC)
240
W23-X1A1G-40拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。