TE Connectivity W28-XQ1A-1
- 收藏
- 对比
W28-XQ1A-1
2460-W28-XQ1A-1
继电器
--
大陆
立即发货

Circuit Breakers, Thermal, Series Trip, Black Button Color, 250 VAC Voltage Rating AC, 32 VDC Voltage Rating DC, 1 A, 1, Potter & Brumfield W28
1最小包装量--
W28-XQ1A-1详情
TE Connectivity W28-XQ1A-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating ACu2009(VAC)
250
Button Coloru2009
Black
Illuminatedu2009
无
Circuit Functionu2009
Series Trip
Circuit Breaker Typeu2009
Thermal
TE Internal Description
W28-XQ1A-1=W28-
TE Internal #
2-1393250-3
W28-XQ1A-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。