TE Connectivity W28-XQ1A-4
- 收藏
- 对比
W28-XQ1A-4
2460-W28-XQ1A-4
继电器
--
大陆
立即发货

Circuit Breakers, Thermal, Series Trip, Black Button Color, 250 VAC Voltage Rating AC, 32 VDC Voltage Rating DC, 4 A, 1, Potter & Brumfield W28
--最小包装量--
W28-XQ1A-4详情
TE Connectivity W28-XQ1A-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1393250-7
TE Internal Description
W28-XQ1A-4=W28-
Circuit Breaker Typeu2009
Thermal
Circuit Functionu2009
Series Trip
Illuminatedu2009
无
Button Coloru2009
Black
Voltage Rating ACu2009(VAC)
250
W28-XQ1A-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。