TE Connectivity W28-XQ1A-7
- 收藏
- 对比
W28-XQ1A-7
2460-W28-XQ1A-7
继电器
--
大陆
立即发货

Circuit Breakers, Thermal, Series Trip, Black Button Color, 250 VAC Voltage Rating AC, 32 VDC Voltage Rating DC, 7 A, 1, Potter & Brumfield W28
1最小包装量--
W28-XQ1A-7详情
TE Connectivity W28-XQ1A-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1393250-0
TE Internal Description
W28-XQ1A-7=W28
Circuit Breaker Typeu2009
Thermal
Circuit Functionu2009
Series Trip
Illuminatedu2009
无
Button Coloru2009
Black
Voltage Rating ACu2009(VAC)
250
W28-XQ1A-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。