TE Connectivity W31-X2M1G-25
- 收藏
- 对比
W31-X2M1G-25
2460-W31-X2M1G-25
继电器
--
大陆
立即发货

Circuit Breakers, Thermal, Series Trip, Silver with Amp Rate Marking Toggle Color, 240 VAC Voltage Rating AC, Potter & Brumfield W23-31
1最小包装量--
W31-X2M1G-25详情
TE Connectivity W31-X2M1G-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1393247-6
TE Internal Description
W31-X2M1G-25=W23/W31
Circuit Breaker Typeu2009
Thermal
Circuit Functionu2009
Series Trip
Illuminatedu2009
无
Toggle Coloru2009
Silver with Amp Rate Marking
Voltage Rating ACu2009(VAC)
240
W31-X2M1G-25拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。