TE Connectivity W31-X2M1G-50
- 收藏
- 对比
W31-X2M1G-50
2460-W31-X2M1G-50
继电器
--
大陆
立即发货

Circuit Breakers, Thermal, Series Trip, Silver with Amp Rate Marking Toggle Color, 240 VAC Voltage Rating AC, Potter & Brumfield W23-31
--最小包装量--
W31-X2M1G-50详情
TE Connectivity W31-X2M1G-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating ACu2009(VAC)
240
Toggle Coloru2009
Silver with Amp Rate Marking
Illuminatedu2009
无
Circuit Functionu2009
Series Trip
Circuit Breaker Typeu2009
Thermal
TE Internal Description
W31-X2M1G-50=W23/W31
TE Internal #
4-1393247-3
W31-X2M1G-50拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。