TE Connectivity W33-S4B1Q-20
- 收藏
- 对比
W33-S4B1Q-20
2460-W33-S4B1Q-20
继电器
--
大陆
立即发货

Circuit Breakers, Thermal, Pole 1 - Switch Only, Pole 2 - Series Trip Overload Sensor, Illuminated, Amber (Translucent) Rocker Color
1最小包装量--
W33-S4B1Q-20详情
TE Connectivity W33-S4B1Q-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1393248-7
TE Internal Description
W33-S4B1Q-20=W33
Circuit Breaker Typeu2009
Thermal
Circuit Functionu2009
Pole 1 - Switch Only, Pole 2 - Series Trip Overload Sensor
Illuminatedu2009
有
Rocker Coloru2009
Amber (Translucent)
Voltage Rating ACu2009(VAC)
250
W33-S4B1Q-20拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。