TE Connectivity W33-T4B1Q-2
- 收藏
- 对比
W33-T4B1Q-2
2460-W33-T4B1Q-2
继电器
--
大陆
立即发货

Circuit Breakers, Thermal, Poles 1 & 2 - Series Trip Overload Sensor, Illuminated, Amber (Translucent) Rocker Color, 250 VAC Voltage Rating AC
1最小包装量--
W33-T4B1Q-2详情
TE Connectivity W33-T4B1Q-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1393248-5
TE Internal Description
W33-T4B1Q-2=W33
Circuit Breaker Typeu2009
Thermal
Circuit Functionu2009
Poles 1 & 2 - Series Trip Overload Sensor
Illuminatedu2009
有
Rocker Coloru2009
Amber (Translucent)
Voltage Rating ACu2009(VAC)
250
W33-T4B1Q-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。