TE Connectivity W51-A152A0-5
- 收藏
- 对比
W51-A152A0-5
2460-W51-A152A0-5
继电器
--
大陆
立即发货

Circuit Breakers, Thermal, Trip-Free - Switchable, Black (Opaque) Rocker Color, 250 VAC Voltage Rating AC, 50 VDC Voltage Rating DC, 5 A, 1
1最小包装量--
W51-A152A0-5详情
TE Connectivity W51-A152A0-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1423673-0
TE Internal Description
W51-A152A0-5=CKTBKR,THERM,ROCK
Circuit Breaker Typeu2009
Thermal
Circuit Functionu2009
Trip-Free - Switchable
Illuminatedu2009
无
Rocker Coloru2009
Black (Opaque)
Voltage Rating ACu2009(VAC)
250
W51-A152A0-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。