TE Connectivity W58-XC4C12A-5
- 收藏
- 对比
W58-XC4C12A-5
2460-W58-XC4C12A-5
继电器
--
大陆
立即发货

Circuit Breakers, Thermal, Series Trip, White with Black Rate Marking, Red Trip Band Button Color, 250 VAC Voltage Rating AC, Potter & Brumfield W58
1最小包装量--
W58-XC4C12A-5详情
TE Connectivity W58-XC4C12A-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1393249-9
TE Internal Description
W58-XC4C12A-5=W58
Circuit Breaker Typeu2009
Thermal
Circuit Functionu2009
Series Trip
Illuminatedu2009
无
Button Coloru2009
White with Black Rate Marking, Red Trip Band
Voltage Rating ACu2009(VAC)
250
W58-XC4C12A-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。