TE Connectivity W67-X2Q10-5
- 收藏
- 对比
W67-X2Q10-5
2460-W67-X2Q10-5
继电器
--
大陆
立即发货

Circuit Breakers, Magnetic, Series Trip, White Toggle Color, 415/240 VAC Voltage Rating AC, 5 A, 1, Potter & Brumfield W6
1最小包装量--
W67-X2Q10-5详情
TE Connectivity W67-X2Q10-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating ACu2009(VAC)
415/240
TE Internal #
4-1393252-0
TE Internal Description
W67-X2Q10-5=M6/M7/M9/W6/W7
Circuit Breaker Typeu2009
Magnetic
Circuit Functionu2009
Series Trip
Illuminatedu2009
无
Toggle Coloru2009
White
W67-X2Q10-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。