TE Connectivity W67-X2Q50-2
- 收藏
- 对比
W67-X2Q50-2
2460-W67-X2Q50-2
继电器
--
大陆
立即发货

Circuit Breakers, Magnetic, Series Trip, White Toggle Color, 65 VDC Voltage Rating DC, 2 A, 1, Potter & Brumfield W6
1最小包装量--
W67-X2Q50-2详情
TE Connectivity W67-X2Q50-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating DCu2009(VDC)
65
Toggle Coloru2009
White
Illuminatedu2009
无
Circuit Functionu2009
Series Trip
Circuit Breaker Typeu2009
Magnetic
TE Internal Description
W67-X2Q50-2=M6/M7/M9/W6/W7
TE Internal #
7-1393252-7
W67-X2Q50-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。