TE Connectivity W67-X2T12-40
- 收藏
- 对比
W67-X2T12-40
2460-W67-X2T12-40
继电器
--
大陆
立即发货

Circuit Breakers, Magnetic, Series Trip, White Toggle Color, 277 VAC Voltage Rating AC, 40 A, 1, 10-32 Screw Termination, Panel Mount
1最小包装量--
W67-X2T12-40详情
TE Connectivity W67-X2T12-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1423057-2
TE Internal Description
W67-X2T12-40=CKTBKR,MAGHYD,LEVER,QC.250,
Circuit Breaker Typeu2009
Magnetic
Circuit Functionu2009
Series Trip
Illuminatedu2009
无
Toggle Coloru2009
White
Voltage Rating ACu2009(VAC)
277
W67-X2T12-40拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。