TE Connectivity W68-X2Q10-10
- 收藏
- 对比
W68-X2Q10-10
2460-W68-X2Q10-10
继电器
--
大陆
立即发货

Circuit Breakers, Magnetic, Series Trip, White Toggle Color, 277 VAC / 415/240 VAC Voltage Rating AC, 10 A, 2, Potter & Brumfield W6
1最小包装量--
W68-X2Q10-10详情
TE Connectivity W68-X2Q10-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating ACu2009(VAC)
277, 415/240
Toggle Coloru2009
White
Illuminatedu2009
无
Circuit Functionu2009
Series Trip
Circuit Breaker Typeu2009
Magnetic
TE Internal Description
W68-X2Q10-10=M6/M7/M9/W6/W7
TE Internal #
1-1393253-4
操作温度
-40 to 80 °C
W68-X2Q10-10拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。