TE Connectivity W91-X112-20
- 收藏
- 对比
W91-X112-20
2460-W91-X112-20
继电器
--
大陆
立即发货

Circuit Breakers, Magnetic, Series Trip, Black Toggle Color, 277 VAC Voltage Rating AC, 20 A, 1, 10-32 Stud Termination, Potter & Brumfield W9
1最小包装量--
W91-X112-20详情
TE Connectivity W91-X112-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Functionu2009
Series Trip
Circuit Breaker Typeu2009
Magnetic
Alias #
W91-X11220
TE Internal Description
W91-X112-20=M6/M7/M9/W6/W7
TE Internal #
2-1393254-5
Illuminatedu2009
无
Toggle Coloru2009
Black
Voltage Rating ACu2009(VAC)
277
W91-X112-20拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。