TE Connectivity W93-X112-30V
- 收藏
- 对比
W93-X112-30V
2460-W93-X112-30V
继电器
--
大陆
立即发货

Circuit Breakers, Magnetic, Series Trip, Black Toggle Color, 415/240 VAC Voltage Rating AC, 30 A, 3, 10-32 Stud Termination, Potter & Brumfield W9
1最小包装量--
W93-X112-30V详情
TE Connectivity W93-X112-30V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1393255-9
TE Internal Description
W93-X112-30V=M6/M7/M9/W6/W7
Circuit Breaker Typeu2009
Magnetic
Circuit Functionu2009
Series Trip
Illuminatedu2009
无
Toggle Coloru2009
Black
Voltage Rating ACu2009(VAC)
415/240
W93-X112-30V拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。