TE Connectivity WD81OU-001
- 收藏
- 对比
WD81OU-001
2460-WD81OU-001
继电器
--
大陆
立即发货

Protective Relays, 1 Form C, SPDT, 5 A, 18 – 54 VDC Input, Time Delay, Snap-On DIN Rail, Single Phase
1最小包装量--
WD81OU-001详情
TE Connectivity WD81OU-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1618058-2
TE Internal Description
WD81OU-001=RELAY, OVR/UNDR FRE
Protective Relay Contact Arrangementu2009
1 Form C, SPDT
Protective Relay Contact Current Ratingu2009(A)
5
Protective Relay Input Voltageu2009(VDC)
18 – 54
Time Delayu2009
With
Protective Relay Mounting Typeu2009
Snap-On DIN Rail
WD81OU-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。