TE Connectivity WGD-12DC-1K
- 收藏
- 对比
WGD-12DC-1K
2460-WGD-12DC-1K
继电器
--
大陆
立即发货

Protective Relays, 1 N.C & 1 N.O, 5 A, 12 VDC Input, Flange Panel Mount
1最小包装量--
WGD-12DC-1K详情
TE Connectivity WGD-12DC-1K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1618105-5
TE Internal Description
WGD-12DC-1K=DC GROUND DETECTOR
Protective Relay Contact Arrangementu2009
1 N.C & 1 N.O
Protective Relay Contact Current Ratingu2009(A)
5
Protective Relay Input Voltageu2009(VDC)
12
Time Delayu2009
Without
Protective Relay Mounting Typeu2009
Flange Panel Mount
WGD-12DC-1K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。