C377
C377

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Texas Instruments C377

  • 收藏
  • 对比

型号

C377

utmel 编号

2502-C377

商品类别

电感器套件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Inductor Kits & Accessories DO1608C Pwr Inductor 1-1000 uH Values

起订量

1最小包装量--

添加到询价列表
C377
C377 Texas Instruments Inductor Kits & Accessories DO1608C Pwr Inductor 1-1000 uH Values

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

C377详情

Texas Instruments C377重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Type of electrical connection of main circuit

    Screw connection

  • Adjustment range undelayed short-circuit release

    1600 - 9600

  • Number of auxiliary contacts as normally open contact

    0

  • Overload release current setting

    400 - 800

  • Degree of protection (IP)

    IP20

  • Device construction

    Built-in device fixed built-in technique

  • Rated permanent current Iu

    800

  • Type of control element

    Rocker lever

  • Number of auxiliary contacts as normally closed contact

    0

  • With integrated under voltage release

0个相似型号

C377拓展信息

C429
C429

Texas Instruments

C340
C340

Texas Instruments

C308
C308

Texas Instruments

C348
C348

Texas Instruments

C3032
C3032

Texas Instruments

C394
C394

Texas Instruments

C4382.
C4382.

Texas Instruments

C359
C359

Texas Instruments

C387
C387

Texas Instruments

C3942
C3942

Texas Instruments

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z