Texas Instruments C429
- 收藏
- 对比
C429
2502-C429
电感器套件
--
大陆
立即发货

Inductor Kits & Accessories XAL40xx Inductor Kit 0.22-15 uH Values
1最小包装量--
C429详情
Texas Instruments C429重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
500 - 2750
Number of auxiliary contacts as normally open contact
0
Overload release current setting
125 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
C429拓展信息







哦! 它是空的。