Texas Instruments C410
- 收藏
- 对比
C410
2502-C410
电感器套件
--
大陆
立即发货

Inductor Kits & Accessories MSS1246 SMT Shld 1-1000 uH Values
1最小包装量--
添加到询价列表
C410详情
Texas Instruments C410重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
C410拓展信息







哦! 它是空的。