ARNI-813D详情
Toshiba ARNI-813D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0 - 500
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Voltage type
AC/DC
Degree of protection (IP)
IP20
With light source
有
Manufacturer Part Number
ARNI-813D-TOSH
Manufacturer
Toshiba
宽度
63
长度
1478
ARNI-813D拓展信息
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba








哦! 它是空的。