ARNI-889G详情
Toshiba ARNI-889G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 230
Protection class
I
Material housing
Aluminium
Voltage type
AC/DC
Degree of protection (IP)
IP66
With light source
有
Manufacturer Part Number
ARNI-889G-TOSH
Manufacturer
Toshiba
宽度
234
长度
520
ARNI-889G拓展信息
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba








哦! 它是空的。