ARNI-910D详情
Toshiba ARNI-910D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pixels, horizontal
320
Degree of protection (IP), front side
IP65
Number of HW-interfaces serial TTY
0
Wall mounting/direct mounting
无
With touch screen
有
Rail mounting possible
无
Number of pixels, vertical
240
With colour display
无
Number of HW-interfaces RS-232
0
Number of HW-interfaces RS-422
0
Width of the front
120
Voltage type of supply voltage
DC
Height of the front
90
Manufacturer Part Number
ARNI-910D-TOSH
Manufacturer
Toshiba
ARNI-910D拓展信息
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba








哦! 它是空的。