RN2402,LF(T详情
Toshiba RN2402,LF(T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Typical Resistor Ratio
1
Package Type
SMini
Typical Input Resistor
10
Collector Current (DC)
0.1(A)
Emitter-Collector Voltage (Max)
50(V)
DC Current Gain
50
RoHS
Non-Compliant
包装
卷带
类型
PNP
配置
Single
功率耗散
0.2(W)
RN2402,LF(T拓展信息
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage








哦! 它是空的。