2022-101/132-006详情
WAGO 2022-101/132-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
WW-300B
Manufacturer
Miscellaneous
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 4
Connectable conductor cross section multi-wired
0.25 - 2.5
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.75 - 4
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.74
ECCN 代码
EAR99
HTS代码
8536.69.40.40
深度
56.5
Reach合规守则
unknown
端子和接线板类型
阻隔条接线端子
宽度
5.2
高度
22.4
长度
22.4
2022-101/132-006拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。