2022-104/000-039/999-953详情
WAGO 2022-104/000-039/999-953重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 4
Connectable conductor cross section multi-wired
0.25 - 2.5
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.75 - 4
深度
40.5
宽度
20.8
高度
22.4
长度
22.4
2022-104/000-039/999-953拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。