注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.750258
10
¥0.70779
100
¥0.667727
500
¥0.629931
1000
¥0.594275
XKB Connectivity C3030HM-2x10-N0
- 收藏
- 对比
C3030HM-2x10-N0
2776-C3030HM-2x10-N0
端子 - 专用连接器
--
大陆
立即发货

C3030HM-2x10-N0 datasheet pdf and Terminals - Specialized Connectors product details from XKB Connectivity stock available at utmel
--最小包装量--
¥
总价: ¥
C3030HM-2x10-N0详情
XKB Connectivity C3030HM-2x10-N0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With latch
有
Reference Series
MX 3.0
Package specification
P=3.0mm
Number of Pins/Row
10
Jack Structure
2x10
Mounting
Wiring
MPQ
500 piece/bag
Production Status
活跃
Product PIN Number
20
包装
Bag
系列
Pair board 3.0-X3025
连接器类型
Male Housing
颜色
White
Number of rows
Double row
螺距
3.0mm
产品类别
Wire-to-Wire Connector
行业标准
UL/CUL-E523734
C3030HM-2x10-N0拓展信息
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity
XKB Connectivity






哦! 它是空的。