1SFA611520R1001详情
ABB 1SFA611520R1001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
本体材质
Plastic
Voltage, Rating
30 VDC
Approvals
UL
Manufacturer
Turck
With front ring
无
Colour front ring
Black
Labelled
无
Construction type lens
Round
Degree of protection (IP), front side
IP66
Material front ring
Plastic
For Use With
ABB CE Series Emergency Stop Pushbutton Switches
知识产权评级
IP67
1SFA611520R1001拓展信息








哦! 它是空的。