CMP93-0-A详情
ABB CMP93-0-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.5
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN/SINGLE
Inside Diameter After Shrinking
1.2
Inside Diameter Before Shrinking
2.4
类型
TUBING
颜色
Black
收缩率
2:1
产品长度(mm)
1.22(mm)
CMP93-0-A拓展信息
ABB
ABB
ABB
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB Embedded Power
ABB
ABB
ABB








哦! 它是空的。