HSB 1000详情
ABB HSB 1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (processed, irradiated)
Halogen-free
无
RoHS-compliant
有
Manufacturer part #
HSB 1000
Min. temperature
-55°C
Content
3.3m
Max. temperature
+125°C
Factory colour
Black
类型
HSB 1000
0个相似型号
HSB 1000拓展信息
HSB187-2
ABB
HS4-30
ABB
CHS-KIT
ABB
CPO375-6-25
ABB Embedded Power
HS16-12L
ABB Embedded Power
HSC300
ABB Embedded Power
HS6-1
ABB Embedded Power
CPO1000-0-A
ABB
HSB 125-C
ABB
CPO125-0-25
ABB








哦! 它是空的。