114031114040详情
ARM 114031114040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
7
Permitted cable outer temperature during assembling/handling
-25 - 80
Material of contact surface
Other
Compatible with
iPhone 14 Pro Max
Factory colour
Black
特征
Inductive charging
0个相似型号
114031114040拓展信息
4P CHARGER T3 US
ARM
BATTERY PACK L2
ARM
BATTERY PACK T3
ARM
212837114040
ARM
212821114040
ARM
11315K114040
ARM
614000114040
ARM








哦! 它是空的。