212837114040详情
ARM 212837114040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
1.5
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Compatible with
Galaxy S21 Ultra (5G)
Factory colour
Black
特征
Inductive charging,Shockproof
0个相似型号
212837114040拓展信息
4P CHARGER T3 US
ARM
BATTERY PACK L2
ARM
BATTERY PACK T3
ARM
212821114040
ARM
11315K114040
ARM
114031114040
ARM
614000114040
ARM








哦! 它是空的。