614000114040详情
ARM 614000114040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Compatible with
Pixel 6a
Factory colour
Black
特征
Shockproof
0个相似型号
614000114040拓展信息
4P CHARGER T3 US
ARM
BATTERY PACK L2
ARM
BATTERY PACK T3
ARM
212837114040
ARM
212821114040
ARM
11315K114040
ARM
114031114040
ARM








哦! 它是空的。