GUARD2-SF2ER-M详情
AUTONICS GUARD2-SF2ER-M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
metal
Type of switch accessories
protective cap
Switch standard
22mm
Manufacturer series
SF2ER
Body colour
yellow
Body dimensions
Ø86.5x38.5mm
Gross weight
80g
Certificates
RoHS compliant
应用
for emergency button
GUARD2-SF2ER-M拓展信息
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS








哦! 它是空的。