GUARD3-SF2ER-A详情
AUTONICS GUARD3-SF2ER-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of switch accessories
protective cap
Switch standard
22mm
Manufacturer series
SF2ER
Button marking1
OFF
Button marking
EMERGENCY
Body colour
yellow
Body dimensions
Ø83x40mm
Gross weight
100g
Certificates
RoHS compliant
应用
for emergency button
GUARD3-SF2ER-A拓展信息
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS








哦! 它是空的。